DIODES Incorporated Crystals GB2500133

Description
25MHz ±10ppm Crystal 12pF 20 Ohms
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 12pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2500133-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 12pF 20 Ohms

25MHz ±10ppm Crystal 12pF 20 Ohms

Buy Now Datasheet
Crystals GB2500133
CRYSTAL 25.0000MHZ 12PF

CRYSTAL 25.0000MHZ 12PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB2500133-ND GB2500133
Product Name Crystals Crystals
Frequency Stability 40 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details