DIODES Incorporated Crystals GB2500019

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2500019-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals GB2500019
CRYSTAL METAL CAN DIP49S T&R 1K

CRYSTAL METAL CAN DIP49S T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB2500019-ND GB2500019
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details