DIODES Incorporated Crystals GB1200038

Description
CRYSTAL 12.0000MHZ 12PF
Request a Quote Datasheet
Description
CRYSTAL 12.0000MHZ 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-GB1200038DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 12PF

CRYSTAL 12.0000MHZ 12PF

Buy Now Datasheet
Crystals - 31-GB1200038TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 40 Ohms

12MHz ±30ppm Crystal 12pF 40 Ohms

Buy Now Datasheet
Crystals - 31-GB1200038CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 12PF

CRYSTAL 12.0000MHZ 12PF

Buy Now Datasheet
Crystals GB1200038
CRYSTAL 12.0000MHZ 12PF

CRYSTAL 12.0000MHZ 12PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-GB1200038DKR-ND GB1200038
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719441 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details