DIODES Incorporated Crystals GB1200022

Description
12MHz ±10ppm Crystal 18pF 30 Ohms
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 18pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB1200022-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 18pF 30 Ohms

12MHz ±10ppm Crystal 18pF 30 Ohms

Buy Now Datasheet
Crystals GB1200022
CRYSTAL 12.0000MHZ 18PF

CRYSTAL 12.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB1200022-ND GB1200022
Product Name Crystals Crystals
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details