DIODES Incorporated Crystals GB1100019

Description
11.0592MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB1100019-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 40 Ohms

11.0592MHz ±30ppm Crystal 20pF 40 Ohms

Buy Now Datasheet
Crystals GB1100019
CRYSTAL 11.0592MHZ 20PF

CRYSTAL 11.0592MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB1100019-ND GB1100019
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X227-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details