DIODES Incorporated Crystals GB0600021

Description
6MHz ±30ppm Crystal 20pF 120 Ohms
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB0600021-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 120 Ohms

6MHz ±30ppm Crystal 20pF 120 Ohms

Buy Now Datasheet
Crystals GB0600021
CRYSTAL 6.0000MHZ 20PF

CRYSTAL 6.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB0600021-ND GB0600021
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 8149507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details