DIODES Incorporated Crystals G9327A014

Description
CRYSTAL PLASTIC SMD2012
Request a Quote Datasheet
Description
CRYSTAL PLASTIC SMD2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-G9327A014CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL PLASTIC SMD2012

CRYSTAL PLASTIC SMD2012

Buy Now Datasheet
Crystals - 31-G9327A014DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL PLASTIC SMD2012

CRYSTAL PLASTIC SMD2012

Buy Now Datasheet
Crystals - 31-G9327A014TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-G9327A014CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details