DIODES Incorporated Crystals G93270003

Description
CRYSTAL 32.7680KHZ 12.5PF
Description
CRYSTAL 32.7680KHZ 12.5PF

Suppliers

Company
Product
Description
Supplier Links
Crystals G93270003
CRYSTAL 32.7680KHZ 12.5PF

CRYSTAL 32.7680KHZ 12.5PF

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number G93270003
Product Name Crystals
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details