The G8 Series is a 32.768 kHz tuning fork quartz crystal in a 3.2 x 1.5 mm ceramic-molded SMD package, designed for real-time clocks, microprocessor low-power modes, and similar timing applications. It features a maximum equivalent series resistance of 70 kΩ, a load capacitance of 7.0 pF, 9.0 pF, or 12.5 pF, and operates from -40 to +85°C. The crystal has a turnover temperature of 25°C ± 5°C, a temperature coefficient of -0.03 ± 0.01 ppm/°C², and a drive level maximum of 0.5 µW. It is RoHS compliant, Pb-free, and available on tape and reel with 3000 units per reel.
CRYSTAL 32.768KHZ SMD Product overview: G8327A038 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768KHZ, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-G8327A038 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 171-G8327A038 |
| Product Name | SMD 32.768KHZ Clock and Timing IC |
| Package Type | Tape & Reel (TR) |