DIODES Incorporated Crystals G43270025

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - G43270025TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - G43270025CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - G43270025DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals G43270025
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 7.9Mm X3.8Mm Diodes Inc. - 82AJ0371 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 7.9Mm X3.8Mm Diodes Inc.
82AJ0371
Crystal, 32.768Khz, 12.5Pf, 7.9Mm X3.8Mm Diodes Inc. 82AJ0371
CRYSTAL, 32.768KHZ, 12.5PF, 7.9MM X3.8MM

CRYSTAL, 32.768KHZ, 12.5PF, 7.9MM X3.8MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number G43270025TR-ND G43270025 82AJ0371
Product Name Crystals Crystals Crystal, 32.768Khz, 12.5Pf, 7.9Mm X3.8Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 7675232 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details