DIODES Incorporated Crystals G33270007

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - G33270007TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - G33270007DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - G33270007CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals G33270007
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number G33270007TR-ND G33270007
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Cylindrical Can, Radial Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727613 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details