32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
CRYSTAL 32.768KHZ 12.5PF TH
CRYSTAL 32.7680KHZ 12.5PF TH
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | G23270013-ND | 233-G23270013 | G23270013 | G23270013 |
| Product Name | Crystals | CRYSTAL 32.768KHZ 12.5PF TH | Crystals | Crystals |
| Package / Form Factor | Through Hole; Cylindrical Can, Radial | Through Hole | Through Hole | Through Hole |
| Load Capacitance | 12.5 pF | 12.5 pF | 12.5 pF | 12.5 pF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features / Standards | RoHS |