DIODES Incorporated Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. FZT790A

Description
TRANSISTOR, PNP, 40V, 3A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 40V, 3A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. - 97K0408 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
97K0408
Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc. 97K0408
TRANSISTOR, PNP, 40V, 3A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 40V, 3A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0408
Product Name Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, 40V, 3A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKYX120N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
View Details
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3
View Details
4 suppliers