DIODES Incorporated High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc. FZT788B

Description
HIGH VOLTAGE TRANSISTOR, PNP, -15V; Transistor Polarity:PNP; Collector Emitter Voltage Max:15V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes
Description
HIGH VOLTAGE TRANSISTOR, PNP, -15V; Transistor Polarity:PNP; Collector Emitter Voltage Max:15V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc. - 97K0406 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc.
97K0406
High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc. 97K0406
HIGH VOLTAGE TRANSISTOR, PNP, -15V; Transistor Polarity:PNP; Collector Emitter Voltage Max:15V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

HIGH VOLTAGE TRANSISTOR, PNP, -15V; Transistor Polarity:PNP; Collector Emitter Voltage Max:15V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0406
Product Name High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc.
Transistor Type High Voltage Transistor, Pnp, -15V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
RF FETs, MOSFETs - 2312-QPD0050TR7TR-ND - DigiKey
Specs
Package Type 6-VDFN Exposed Pad
View Details