The FZT749QTC is a PNP bipolar transistor in SOT223 package, rated for a collector-emitter voltage of -25V and a continuous collector current of -3A, with a peak pulse current of -8A and a maximum saturation voltage of -300mV at -1A. It features a thermal resistance junction-to-ambient of 104°C/W on minimum recommended pad layout, operates from -55°C to +150°C, and is AEC-Q101 qualified with IATF16949 certification for automotive applications. The device is RoHS compliant, halogen- and antimony-free, and uses a matte tin finish. It is mounted on a 12mm tape reel with 4,000 units per carrier.
TRANS PNP 25V 3A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-FZT749QTCTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |