DIODES Incorporated Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. FZT692B

Description
TRANSISTOR, NPN, 70V, 2A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 70V, 2A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. - 97K0401 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
97K0401
Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. 97K0401
TRANSISTOR, NPN, 70V, 2A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 70V, 2A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0401
Product Name Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details