DIODES Incorporated High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. FZT689B

Description
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes
Description
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. - 97K0399 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
97K0399
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. 97K0399
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0399
Product Name High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
Transistor Type High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC8
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details