DIODES Incorporated Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc. FZT688B

Description
TRANSISTOR, NPN, 15V, 4A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:4A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 15V, 4A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:4A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc. - 97K0398 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc.
97K0398
Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc. 97K0398
TRANSISTOR, NPN, 15V, 4A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:4A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 15V, 4A, 2W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:4A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0398
Product Name Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 15V, 4A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details