TRANS NPN 400V 0.5A SOT223-3 Product overview: FZT658TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT658TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016607-FZT658TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: FZT658
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 200mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): PBHV8540Z,115; PBHV8540Z; FZT658 FZT658TC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 0.5A SOT223-3
400V 2W 40@200mA,10V 500mA NPN SOT-223 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 400V, 0.5A, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:50MHz; Power Dissipation Pd:3W; DC Collector Current:500mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN High Voltage
TRANS NPN 400V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT658TA | FZT658CT-ND | 016607-FZT658TA | FZT658TA | FZT658TA | 07AH4030 | FZT658TA | FZT658TA |
| Product Name | 400V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT658TA | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 400V, 0.5A, Sot-223; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3; SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts |