DIODES Incorporated Single Bipolar Transistors FZT600TA

Description
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT600TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT600TR-ND
Single Bipolar Transistors FZT600TR-ND
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT600CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT600CT-ND
Single Bipolar Transistors FZT600CT-ND
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT600DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT600DKR-ND
Single Bipolar Transistors FZT600DKR-ND
Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN - Darlington 140V 2A 250MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT600TA - 016598-FZT600TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT600TA
016598-FZT600TA
TRANSISTORS - Transistors (BJT) - Single - FZT600TA 016598-FZT600TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016598-FZT600TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 1.2V @ 10mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016598-FZT600TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 1.2V @ 10mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
140V 2A Bipolar Transistor
276-FZT600TA
140V 2A Bipolar Transistor 276-FZT600TA
TRANS NPN DARL 140V 2A SOT223-3 Product overview: FZT600TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT600TA can be used for catalog matching and distributor lookup.

TRANS NPN DARL 140V 2A SOT223-3 Product overview: FZT600TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT600TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT600TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT600TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT600TA
TRANS NPN DARL 140V 2A SOT223-3

TRANS NPN DARL 140V 2A SOT223-3

Supplier's Site
Single Bipolar Transistors - FZT600TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT600TA
Single Bipolar Transistors FZT600TA
TRANS NPN DARL 140V 2A SOT223-3

TRANS NPN DARL 140V 2A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
FZT600TA
Darlington Transistors FZT600TA
Darlington Transistors NPN Darlington

Darlington Transistors NPN Darlington

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number FZT600TR-ND 016598-FZT600TA 276-FZT600TA FZT600TA FZT600TA FZT600TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT600TA 140V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Darlington Transistors
Polarity NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 140 volts 140 volts 140 volts
Unlock Full Specs
to access all available technical data