DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FZT560QTA

Description
Win Source Part Number: 1004279-FZT560QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 500 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 50mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 10V Frequency - Transition: 60MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT560QTATR
Request a Quote Datasheet
Description
Win Source Part Number: 1004279-FZT560QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 500 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 50mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 10V Frequency - Transition: 60MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT560QTATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1004279-FZT560QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1004279-FZT560QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1004279-FZT560QTA
Win Source Part Number: 1004279-FZT560QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 500 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 50mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 10V Frequency - Transition: 60MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT560QTATR

Win Source Part Number: 1004279-FZT560QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 500 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 50mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 10V
Frequency - Transition: 60MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FZT560QTATR

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT560QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT560QTATR-ND
Single Bipolar Transistors 31-FZT560QTATR-ND
TRANS PNP 500V 0.15A SOT-223

TRANS PNP 500V 0.15A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT560QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT560QTACT-ND
Single Bipolar Transistors 31-FZT560QTACT-ND
TRANS PNP 500V 0.15A SOT-223

TRANS PNP 500V 0.15A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT560QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT560QTADKR-ND
Single Bipolar Transistors 31-FZT560QTADKR-ND
TRANS PNP 500V 0.15A SOT-223

TRANS PNP 500V 0.15A SOT-223

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-FZT560QTA
Bipolar Transistor 276-FZT560QTA
PWR HI VOLTAGE TRANSISTOR SOT223 Product overview: FZT560QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT560QTA can be used for catalog matching and distributor lookup.

PWR HI VOLTAGE TRANSISTOR SOT223 Product overview: FZT560QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT560QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT560QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT560QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT560QTA
PWR HI VOLTAGE TRANSISTOR SOT223

PWR HI VOLTAGE TRANSISTOR SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004279-FZT560QTA 31-FZT560QTATR-ND 276-FZT560QTA FZT560QTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) AEC-Q101
IC(max) 150 milliamps 150 milliamps
Power Gain 100 dB
Operating Frequency 60 MHz
Unlock Full Specs
to access all available technical data