Manufacturer: Diodes Incorporated
Win Source Part Number: 204377-FZT2222ATA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
TRANS NPN SW 40V 600MA SOT-223 Product overview: FZT2222ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600MA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT2222ATA can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SOT-223
TRANS NPN SW 40V 600MA SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 204377-FZT2222ATA | 276-FZT2222ATA | 233-FZT2222ATA | FZT2222ATA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT2222ATA | 40V 600MA Bipolar Transistor | TRANS NPN 40V 0.6A SOT-223 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | Digi-Reel® | ||
| Packing Method | Digi-Reel® | Digi-ReelR | ||
| VCEO | 40 volts | 40 volts |