DIODES Incorporated Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc. FZT1149A

Description
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:4A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:135MHz RoHS Compliant: Yes
Description
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:4A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:135MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc. - 97K0391 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc.
97K0391
Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc. 97K0391
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:4A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:135MHz RoHS Compliant: Yes

TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:4A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:135MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0391
Product Name Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R050M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details