DIODES Incorporated Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. FZT1049A

Description
TRANSISTOR, NPN, 30V, 5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 30V, 5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. - 97K0389 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
97K0389
Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc. 97K0389
TRANSISTOR, NPN, 30V, 5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 5A, 2.5W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:5A; Power Dissipation:2.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0389
Product Name Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 30V, 5A, 2.5W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R060M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details