DIODES Incorporated Crystals FY4000081

Description
40MHz ±9ppm Crystal 16pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±9ppm Crystal 16pF 25 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY4000081-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±9ppm Crystal 16pF 25 Ohms 4-SMD, No Lead

40MHz ±9ppm Crystal 16pF 25 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY4000081
CRYSTAL 40.0000MHZ 16PF SMD

CRYSTAL 40.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FY4000081-ND FY4000081
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 9 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136141P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details