DIODES Incorporated Crystals FY1200123Q

Description
12MHz ±20ppm Crystal 22pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 22pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1200123Q-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 22pF 70 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 22pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY1200123Q
CRYSTAL 12.0000MHZ 22PF SMD

CRYSTAL 12.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY1200123Q-ND FY1200123Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 22 pF 22 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B-CWY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers