DIODES Incorporated Crystals FY1200086

Description
12MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1200086-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FY1200086 - 919417-FY1200086 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FY1200086
919417-FY1200086
Oscillators - FY1200086 919417-FY1200086
Manufacturer: Diodes Incorporated Win Source Part Number: 919417-FY1200086 Series: SaRonix-eCera™ FY Operating Temperature Range: -20°C ~ 70°C Features: 12 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919417-FY1200086
Series: SaRonix-eCera™ FY
Operating Temperature Range: -20°C ~ 70°C
Features: 12 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FY1200086
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FY1200086-ND 919417-FY1200086 FY1200086
Product Name Crystals Oscillators - FY1200086 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data