DIODES Incorporated Crystals FY1120011

Description
11.2896MHz ±30ppm Crystal 15pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
11.2896MHz ±30ppm Crystal 15pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1120011-ND - DigiKey
Thief River Falls, MN, United States
11.2896MHz ±30ppm Crystal 15pF 60 Ohms 4-SMD, No Lead

11.2896MHz ±30ppm Crystal 15pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY1120011
CRYSTAL 11.2896MHZ 15PF SMD

CRYSTAL 11.2896MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY1120011-ND FY1120011
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details