DIODES Incorporated Crystals FY1000022Q

Description
10MHz ±50ppm Crystal 13.1pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±50ppm Crystal 13.1pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1000022Q-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 13.1pF 80 Ohms 4-SMD, No Lead

10MHz ±50ppm Crystal 13.1pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY1000022Q
CRYSTAL 10.0000MHZ 13.1PF SMD

CRYSTAL 10.0000MHZ 13.1PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY1000022Q-ND FY1000022Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 13.1 pF 13.1 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-080-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details