DIODES Incorporated Crystals FW384WFIN1

Description
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW384WFIN1TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW384WFIN1DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW384WFIN1CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366279-FW384WFIN1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366279-FW384WFIN1
Crystals, Oscillators, Resonators - Crystals 1366279-FW384WFIN1
Win Source Part Number: 1366279-FW384WFIN1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 90°C Fake Threat In the Open Market: 30 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FW Package: Tape & Reel Product Status: Active Frequency: 38.4 MHz Package / Case: 4-SMD, No Lead Base Product Number: FW384 Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±12ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental

Win Source Part Number: 1366279-FW384WFIN1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 90°C
Fake Threat In the Open Market: 30 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FW
Package: Tape & Reel
Product Status: Active
Frequency: 38.4 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: FW384
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±12ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals FW384WFIN1
CRYSTAL 38.4000MHZ 7PF SMD

CRYSTAL 38.4000MHZ 7PF SMD

Supplier's Site Datasheet
Crystals FW384WFIN1
CRYSTAL 38.4000MHZ 7PF SMD

CRYSTAL 38.4000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 31-FW384WFIN1TR-ND 1366279-FW384WFIN1 FW384WFIN1 FW384WFIN1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 12 ppm 12 ppm 12 ppm
Load Capacitance 7 pF 7 pF 7 pF
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - 092032-LMC555CMX - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details