DIODES Incorporated Crystals FW2710014

Description
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2710014-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW2710014
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FW2710014-ND FW2710014
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 40 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details