DIODES Incorporated Crystals FW2400001

Description
24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2400001CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW2400001TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW2400001DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

24MHz ±50ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW2400001
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FW2400001CT-ND FW2400001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 1735839 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details