DIODES Incorporated Crystals FW1600008

Description
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW1600008TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW1600008CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW1600008DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FW1600008 - 849363-FW1600008 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FW1600008
849363-FW1600008
Oscillators - FW1600008 849363-FW1600008
Manufacturer: Diodes Incorporated Win Source Part Number: 849363-FW1600008 Series: SaRonix-eCera™ FW Features: 16 MHz Crystal 150 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FW1600008TR, FW1600008CT, FW1600008DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 849363-FW1600008
Series: SaRonix-eCera™ FW
Features: 16 MHz Crystal 150 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: FW1600008TR, FW1600008CT, FW1600008DKR

Buy Now Datasheet
Crystal, 16Mhz, 12Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9779 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9779
Crystal, 16Mhz, 12Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9779
CRYSTAL, 16MHZ, 12PF, SMD, 2MM X 1.6MM

CRYSTAL, 16MHZ, 12PF, SMD, 2MM X 1.6MM

Supplier's Site
Crystals FW1600008
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site
Crystals FW1600008
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number FW1600008TR-ND 849363-FW1600008 28AK9779 FW1600008 FW1600008
Product Name Crystals Oscillators - FW1600008 Crystal, 16Mhz, 12Pf, Smd, 2Mm X 1.6Mm Diodes Inc. Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data