DIODES Incorporated Crystals FQ1200007

Description
12MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FQ1200007TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9764 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9764
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9764
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FQ1200007
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FQ1200007TR-ND 28AK9764 FQ1200007
Product Name Crystals Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details