DIODES Incorporated Crystals FP2500054

Description
25MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP2500054-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FP2500054 - 872212-FP2500054 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FP2500054
872212-FP2500054
Oscillators - FP2500054 872212-FP2500054
Manufacturer: Diodes Incorporated Win Source Part Number: 872212-FP2500054 Series: SaRonix-eCera™ FP Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FP2500054 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872212-FP2500054
Series: SaRonix-eCera™ FP
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FP2500054
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FP2500054
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FP2500054-ND 872212-FP2500054 FP2500054
Product Name Crystals Oscillators - FP2500054 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data