DIODES Incorporated Crystals FP1070001

Description
10.779375MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10.779375MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP1070001-ND - DigiKey
Thief River Falls, MN, United States
10.779375MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

10.779375MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FP1070001
CRYSTAL 10.779375MHZ 12PF SMD

CRYSTAL 10.779375MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FP1070001-ND FP1070001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details