125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 125.0000MHZ LVDS SMD
XTAL OSC XO 125.0000MHZ LVDS SMD
Win Source Part Number: 1284888-511BBA125M00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: Si511
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.050" (1.28mm)
Standard Package: 200
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Current - Supply (Disable) (Max): 18mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2635
Base Product Number: 511BBA
| DigiKey | DigiKey | ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 336-2635-ND | 863-511BBA125M000BAG-ND | 511BBA125M000BAG | 1284888-511BBA125M000BAG |
| Product Name | Oscillators | Oscillators | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | 25 ppm |