DIODES Incorporated Oscillators FNA620044

Description
106.25MHz XO (Standard) CMOS Oscillator 3.3V
Request a Quote Datasheet
Description
106.25MHz XO (Standard) CMOS Oscillator 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FNA620044-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FNA620044-ND
Oscillators FNA620044-ND
106.25MHz XO (Standard) CMOS Oscillator 3.3V

106.25MHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet
Oscillators - FNA620044 - 872119-FNA620044 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FNA620044
872119-FNA620044
Oscillators - FNA620044 872119-FNA620044
Manufacturer: Diodes Incorporated Win Source Part Number: 872119-FNA620044 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 85°C Features: 106.25 MHz XO (Standard) CMOS Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872119-FNA620044
Series: SaRonix-eCera™ FN
Operating Temperature Range: -40°C ~ 85°C
Features: 106.25 MHz XO (Standard) CMOS Oscillator 3.3V
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FNA620044-ND 872119-FNA620044
Product Name Oscillators Oscillators - FNA620044
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555TDF2 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Die
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510ACA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers