DIODES Incorporated Oscillators FN5000118

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN5000118-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN5000118-ND
Oscillators FN5000118-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN5000118 - 811442-FN5000118 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN5000118
811442-FN5000118
Oscillators - FN5000118 811442-FN5000118
Manufacturer: Diodes Incorporated Win Source Part Number: 811442-FN5000118 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 50MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 25mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 811442-FN5000118
Packaging: Bulk
Type: XO (Standard)
Mounting Style: SMD
Frequency: 50MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 25mA

Buy Now
OSCILLATOR XO 50.000MHZ CMOS SMD - 233-FN5000118 - Utmel Electronic Limited
Hong Kong, China
OSCILLATOR XO 50.000MHZ CMOS SMD
233-FN5000118
OSCILLATOR XO 50.000MHZ CMOS SMD 233-FN5000118
OSCILLATOR XO 50.000MHZ CMOS SMD

OSCILLATOR XO 50.000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number FN5000118-ND 811442-FN5000118 233-FN5000118
Product Name Oscillators Oscillators - FN5000118 OSCILLATOR XO 50.000MHZ CMOS SMD
Oscillator Type XO XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555MJG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details