DIODES Incorporated Oscillators FN2500152

Description
XTAL OSC XO 25.0000MHZ CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 25.0000MHZ CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-FN2500152CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.0000MHZ CMOS

XTAL OSC XO 25.0000MHZ CMOS

Buy Now Datasheet
Oscillators - 31-FN2500152TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V

25MHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-FN2500152DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.0000MHZ CMOS

XTAL OSC XO 25.0000MHZ CMOS

Buy Now Datasheet
Oscillators FN2500152
XTAL OSC XO 25.0000MHZ CMOS

XTAL OSC XO 25.0000MHZ CMOS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 31-FN2500152CT-ND FN2500152
Product Name Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LM555J/883 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillator Crystal - 510BAA150M000AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers