DIODES Incorporated Oscillators - FN1630021 FN1630021

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808957-FN1630021 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 16.384MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 15mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808957-FN1630021 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 16.384MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN1630021 - 808957-FN1630021 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN1630021
808957-FN1630021
Oscillators - FN1630021 808957-FN1630021
Manufacturer: Diodes Incorporated Win Source Part Number: 808957-FN1630021 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 16.384MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 15mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 808957-FN1630021
Packaging: Bulk
Type: XO (Standard)
Mounting Style: SMD
Frequency: 16.384MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 15mA

Buy Now
Oscillators - FN1630021-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN1630021-ND
Oscillators FN1630021-ND
16.384MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16.384MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 808957-FN1630021 FN1630021-ND
Product Name Oscillators - FN1630021 Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 16.38 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details