DIODES Incorporated 30V 25PF SOT23 Diode and Rectifier FMMV3102TA

Description
DIODE VAR CAPAC 30V 25PF SOT23-3 Product overview: FMMV3102TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV3102TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAPAC 30V 25PF SOT23-3 Product overview: FMMV3102TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV3102TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 25PF SOT23 Diode and Rectifier - 282-FMMV3102TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 25PF SOT23 Diode and Rectifier
282-FMMV3102TA
30V 25PF SOT23 Diode and Rectifier 282-FMMV3102TA
DIODE VAR CAPAC 30V 25PF SOT23-3 Product overview: FMMV3102TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV3102TA can be used for catalog matching and distributor lookup.

DIODE VAR CAPAC 30V 25PF SOT23-3 Product overview: FMMV3102TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV3102TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - FMMV3102TA - 067330-FMMV3102TA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - FMMV3102TA
067330-FMMV3102TA
Variable Capacitance Diodes (Varicaps, Varactors) - FMMV3102TA 067330-FMMV3102TA
Manufacturer: Diodes Incorporated Win Source Part Number: 067330-FMMV3102TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 25pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 4.5 Capacitance Ratio Condition: C3/C25 Q @ Vr, F: 300 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 067330-FMMV3102TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.5
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 300 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-FMMV3102TA 067330-FMMV3102TA
Product Name 30V 25PF SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - FMMV3102TA
Package Reel - TR SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV12K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers