Bipolar (BJT) Transistor NPN 50V 1.25A 180MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 1.25A 180MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 1.25A 180MHz 500mW Surface Mount SOT-23-3
TRANS NPN 50V 1.25A SOT23-3 Product overview: FMMTL619TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.25A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1.25A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTL619TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016357-FMMTL619TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 330mV @ 125mA, 1.25A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS, NPN, 50V, 1.25A, 150DEG C, 0.675W ROHS COMPLIANT: YES
TRANS NPN 50V 1.25A SOT23-3
TRANS NPN 50V 1.25A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMTL619TADIDKR-ND | 276-FMMTL619TA | 016357-FMMTL619TA | 28AK9695 | FMMTL619TA | FMMTL619TA |
| Product Name | Single Bipolar Transistors | 50V 1.25A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMTL619TA | Trans, Npn, 50V, 1.25A, 150Deg C, 0.675W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1250 milliamps | 1250 milliamps | 1250 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |