The FMMTA92QTA is a PNP bipolar junction transistor designed for automotive applications, available in an SOT23 surface-mount package measuring 2.9mm in height, 1.3mm in width, and 1.0mm in depth. It features a collector-emitter voltage rating of -300V, a continuous collector current of -200mA, and a power dissipation of up to 350mW when mounted on a 15mm x 15mm copper pad. The device meets AEC-Q101 reliability standards, is RoHS compliant, and rated for operating temperatures from -55°C to +150°C. It has a transition frequency of 50MHz and a minimum DC current gain (hFE) of 40 at -10mA collector current. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz; DC Current Gain hFE Min:40hFERoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 60AC9677 |
| Product Name | Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor Polarity Diodes Inc. |