Bipolar (BJT) Transistor NPN - Darlington 40V 300mA 330mW Surface Mount SOT-23-3
TRANS NPN DARL 40V 0.3A SOT23-3 Product overview: FMMTA14TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA14TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016353-FMMTA14TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 900mV @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Darlington Transistors NPN Darlington
TRANS NPN DARL 40V 0.3A SOT23-3
TRANS NPN DARL 40V 0.3A SOT23-3
DARLINGTON TRANSISTOR, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:300mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | FMMTA14TR-ND | 276-FMMTA14TA | 016353-FMMTA14TA | FMMTA14TA | FMMTA14TA | FMMTA14TA | 61M6388 |
| Product Name | Single Bipolar Transistors | 40V 0.3A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMTA14TA | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistor, Npn, 40V, Sot-23; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | |||
| VCBO | 40 volts |