DIODES Incorporated Transistors FMMT720

Description
SOT-23 Bipolar (BJT) ROHS
Description
SOT-23 Bipolar (BJT) ROHS

Suppliers

Company
Product
Description
Supplier Links
Transistors - FMMT720 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMMT720
Transistors FMMT720
SOT-23 Bipolar (BJT) ROHS

SOT-23 Bipolar (BJT) ROHS

Supplier's Site
Switching Transistor, Pnp, -40V; Transistor Polarity Diodes Inc. - 96K9969 - Newark, An Avnet Company
Chicago, IL, United States
Switching Transistor, Pnp, -40V; Transistor Polarity Diodes Inc.
96K9969
Switching Transistor, Pnp, -40V; Transistor Polarity Diodes Inc. 96K9969
SWITCHING TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SWITCHING TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors
Product Number FMMT720 96K9969
Product Name Transistors Switching Transistor, Pnp, -40V; Transistor Polarity Diodes Inc.
Transistor Type Switching Transistor, Pnp, -40V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details
Hard To Find - 2MBI600VN-120-50 - 1123626-2MBI600VN-120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers