DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT718TA FMMT718TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016347-FMMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Family Name: FMMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA2065(TE85L,F); 2SA2065; KTA1532T; 2SA2065(TE85L); Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016347-FMMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Family Name: FMMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA2065(TE85L,F); 2SA2065; KTA1532T; 2SA2065(TE85L); Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT718TA - 016347-FMMT718TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT718TA
016347-FMMT718TA
TRANSISTORS - Transistors (BJT) - Single - FMMT718TA 016347-FMMT718TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016347-FMMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Family Name: FMMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2SA2065(TE85L,F); 2SA2065; KTA1532T; 2SA2065(TE85L); Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 016347-FMMT718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Family Name: FMMT718
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2SA2065(TE85L,F); 2SA2065; KTA1532T; 2SA2065(TE85L);
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 016347-FMMT718TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT718TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T98GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details