DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT6520TA FMMT6520TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016345-FMMT6520TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: FMMT6520 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): CMPT6520; CMPT6520 BK; CMPTA92E TR PBFREE; CMPT6520 BK Lead Free; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016345-FMMT6520TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: FMMT6520 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): CMPT6520; CMPT6520 BK; CMPTA92E TR PBFREE; CMPT6520 BK Lead Free; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT6520TA - 016345-FMMT6520TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT6520TA
016345-FMMT6520TA
TRANSISTORS - Transistors (BJT) - Single - FMMT6520TA 016345-FMMT6520TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016345-FMMT6520TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: FMMT6520 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): CMPT6520; CMPT6520 BK; CMPTA92E TR PBFREE; CMPT6520 BK Lead Free; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016345-FMMT6520TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: FMMT6520
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): CMPT6520; CMPT6520 BK; CMPTA92E TR PBFREE; CMPT6520 BK Lead Free;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 016345-FMMT6520TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT6520TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers