Manufacturer: Diodes Incorporated
Win Source Part Number: 016341-FMMT620TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Family Name: FMMT620
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 200mV @ 50mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2SC5813; 2SC581300L; 2SCR554RTL; FMMT620TC;
Introduction Date: February 16, 2001
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 80V 1.5A SOT23-3 Product overview: FMMT620TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT620TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3
TRANS NPN 80V 1.5A SOT23-3
TRANSISTOR, NPN, 80V, 1.5A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 80V NPN SuperSOT
TRANS NPN 80V 1.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016341-FMMT620TA | 276-FMMT620TA | FMMT620TR-ND | FMMT620TA | 65T9129 | FMMT620TA | FMMT620TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT620TA | 80V 1.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, 1.5A, Sot23; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |