Manufacturer: Diodes Incorporated
Win Source Part Number: 016340-FMMT619TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Family Name: FMMT619
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 220mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): FSB619_Q; FSB619_NL; FSB619_F40;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive
TRANS NPN 50V 2A SOT23-3 Product overview: FMMT619TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 2A 165MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 2A 165MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 2A 165MHz 625mW Surface Mount SOT-23-3
Bipolar Transistors - BJT NPN SuperSOT
TRANS NPN 50V 2A SOT23-3
50V 625mW 200@1A,2V 2A NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 2A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016340-FMMT619TA | 276-FMMT619TA | FMMT619TR-ND | FMMT619TA | FMMT619TA | FMMT619TA | FMMT619TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT619TA | 50V 2A SOT23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |